Minerallac Company Spring Lock Washer - Non Metric 42535

Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.385 INCH INNER DIAMETER 0.68 INCH OUTER DIAMETER 0.094 INCH THICKNESS 3/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE SILICON BRONZE MATERIAL 0.385 INCH INNER DIAMETER 0.68 INCH OUTER DIAMETER 0.094 INCH THICKNESS 3/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 42535 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
42535
Spring Lock Washer - Non Metric 42535
SPLIT TYPE SILICON BRONZE MATERIAL 0.385 INCH INNER DIAMETER 0.68 INCH OUTER DIAMETER 0.094 INCH THICKNESS 3/8 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • SILICON BRONZE MATERIAL
  • 0.385 INCH INNER DIAMETER
  • 0.68 INCH OUTER DIAMETER
  • 0.094 INCH THICKNESS
  • 3/8 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42535
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Silicon Bronze
Inside Diameter 0.385 inch (9.779 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 6667775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.331 inch (8.400 mm)
View Details
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Bushing Seal - 60065 - APM Hexseal Corp.
APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Silicone Rubber
Special Fitting Configuration Not Applicable
View Details
Self Aligning Washers (2 Piece) - 41106 - Jergens, Inc.
Specs
Material Steel; StainlessSteel; Available in Low Carbon Steel and 303 Stainless Steel
Finish BlackOxide
Metric Size M16
View Details