Minerallac Company Flat Washer - Non Metric 42335

Description
ROUND TYPE SILICON BRONZE MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 14 GAUGE THICKNESS 3/8 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE SILICON BRONZE MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 14 GAUGE THICKNESS 3/8 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 42335 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
42335
Flat Washer - Non Metric 42335
ROUND TYPE SILICON BRONZE MATERIAL 7/16 INCH INNER DIAMETER 1 INCH OUTER DIAMETER 14 GAUGE THICKNESS 3/8 INCH FASTENER SIZE COLOR COPPER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • SILICON BRONZE MATERIAL
  • 7/16 INCH INNER DIAMETER
  • 1 INCH OUTER DIAMETER
  • 14 GAUGE THICKNESS
  • 3/8 INCH FASTENER SIZE
  • COLOR COPPER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 42335
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75041 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Thrust Washers -  - SPIROL
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.250 inch (6.350 mm)
View Details
Washers - 2310707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Steel; Steel
Finish ZincPlated
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details