42310 -- FLAT/PLAIN WASHER - NON METRIC
Minerallac Company
Flat/Plain Washer - Non Metric
42310
Description
INNER DIAMETER #8
INNER DIAMETER - DECIMAL .164
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL #8
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
-
Minerallac Company
-
Minerallac Company
Datasheet
Description
INNER DIAMETER #8
INNER DIAMETER - DECIMAL .164
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL #8
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Flat/Plain Washer - Non Metric
42310
INNER DIAMETER #8
INNER DIAMETER - DECIMAL .164
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL #8
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
- INNER DIAMETER #8
- INNER DIAMETER - DECIMAL .164
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL #8
- MATERIAL SILICON BRONZE
- TYPE ROUND
- PACKAGING TYPE CARDBOARD BOX
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Flat/Plain Washer - Non Metric
42310
INNER DIAMETER #8
INNER DIAMETER - DECIMAL .164
INNER DIAMETER - DECIMAL - UOM IN
INNER DIAMETER - FRACTIONAL #8
MATERIAL SILICON BRONZE
TYPE ROUND
PACKAGING TYPE CARDBOARD BOX
PACKAGING QUANTITY 100 PER BOX
- INNER DIAMETER #8
- INNER DIAMETER - DECIMAL .164
- INNER DIAMETER - DECIMAL - UOM IN
- INNER DIAMETER - FRACTIONAL #8
- MATERIAL SILICON BRONZE
- TYPE ROUND
- PACKAGING TYPE CARDBOARD BOX
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
42310 |
|
Product Name
|
Flat/Plain Washer - Non Metric |
|
Washer Type
|
Flat or USS
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Washer Type
Self-sealing
Material
Steel; StainlessSteel
Finish
BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
National Bolt & Nut Corporation
Washer Type
Flat or USS
Material
HardenedSteel
Finish
Plain
View Details
Washer Type
Conical
Material
StainlessSteel
Inside Diameter
0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details