Minerallac Company Wing Nut - Non Metric 41435

Description
STEEL MATERIAL ZINC PLATED FINISH 0.64 INCH OVERALL HEIGHT 16 TPI 3/8 INCH NOMINAL SIZE 1.375 INCH WING SPREAD COLOR SILVER THICKNESS 0.055 INCH NUMBER OF HOLES 1
Datasheet
Description
STEEL MATERIAL ZINC PLATED FINISH 0.64 INCH OVERALL HEIGHT 16 TPI 3/8 INCH NOMINAL SIZE 1.375 INCH WING SPREAD COLOR SILVER THICKNESS 0.055 INCH NUMBER OF HOLES 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wing Nut - Non Metric - 41435 - Minerallac Company
Hampshire, IL, USA
Wing Nut - Non Metric
41435
Wing Nut - Non Metric 41435
STEEL MATERIAL ZINC PLATED FINISH 0.64 INCH OVERALL HEIGHT 16 TPI 3/8 INCH NOMINAL SIZE 1.375 INCH WING SPREAD COLOR SILVER THICKNESS 0.055 INCH NUMBER OF HOLES 1
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.64 INCH OVERALL HEIGHT
  • 16 TPI
  • 3/8 INCH NOMINAL SIZE
  • 1.375 INCH WING SPREAD
  • COLOR SILVER
  • THICKNESS 0.055 INCH
  • NUMBER OF HOLES 1
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 41435
Product Name Wing Nut - Non Metric
Type Wing Nut
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Locking Wing Knobs - 33777 - Jergens, Inc.
Specs
Type Wing Nut; Locknut
Material Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
Finish Black Matte
View Details
Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details