41430 -- WING NUT - NON METRIC
Minerallac Company
Wing Nut - Non Metric
41430
Description
18 TPI
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
Description
18 TPI
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Suppliers
Wing Nut - Non Metric
41430
18 TPI
5/16 INCH NOMINAL SIZE
.3125 NOMINAL SIZE - DECIMAL
5/16 NOMINAL SIZE - FRACTIONAL
PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
FINISH/COATING ZINC PLATED
NOMINAL SIZE - DECIMAL - UOM IN
- 18 TPI
- 5/16 INCH NOMINAL SIZE
- .3125 NOMINAL SIZE - DECIMAL
- 5/16 NOMINAL SIZE - FRACTIONAL
- PACKAGING QUANTITY 100 PIECES PER CARDBOARD BO
- FINISH/COATING ZINC PLATED
- NOMINAL SIZE - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
41430 |
|
Product Name
|
Wing Nut - Non Metric |
|
Type
|
Wing Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Size
M10; M10 x 1.5
Material
Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish
Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material
Steel
View Details
ZAGO Manufacturing Company, Inc.
Type
Hex Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details