41341 -- CAP NUT - NON METRIC
Minerallac Company
Cap Nut - Non Metric
41341
Description
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
TYPE CLOSED END
FINISH/COATING NICKEL PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Description
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
TYPE CLOSED END
FINISH/COATING NICKEL PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
Cap Nut - Non Metric
41341
1/2 INCH NOMINAL DIAMETER
13 TPI
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
TYPE CLOSED END
FINISH/COATING NICKEL PLATED
NOMINAL DIAMETER - DECIMAL - UOM IN
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- TYPE CLOSED END
- FINISH/COATING NICKEL PLATED
- NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
41341 |
|
Product Name
|
Cap Nut - Non Metric |
|
Type
|
Cap Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Coupling Nut
Material
Steel; Low Carbon Steel
Finish
Black Oxide; Black Oxide
View Details
National Bolt & Nut Corporation
Type
Hex Nut; Nylon Insert Nut (optional feature); Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size
1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
Material
Steel
View Details
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details