Minerallac Company Cap Nut - Non Metric 41336

Description
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.55 INCH OVERALL HEIGHT 0.557 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.53 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
Datasheet
Description
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.55 INCH OVERALL HEIGHT 0.557 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.53 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Nut - Non Metric - 41336 - Minerallac Company
Hampshire, IL, USA
Cap Nut - Non Metric
41336
Cap Nut - Non Metric 41336
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.55 INCH OVERALL HEIGHT 0.557 INCH WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI 0.53 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
  • CLOSED END WASHER BASE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.55 INCH OVERALL HEIGHT
  • 0.557 INCH WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 0.53 INCH WASHER DIAMETER
  • COLOR SILVER
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 41336
Product Name Cap Nut - Non Metric
Type Cap Nut
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60961 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1/2"; 1/2-20
Material Steel; C1018 Low Carbon Steel
View Details
Metric Hex Flange Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Flange Nut; Hex Nut
Size M6; M8; M10; M12; M16; M20
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details