Minerallac Company Cap Nut - Non Metric 41310

Description
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.34 INCH OVERALL HEIGHT 0.307 INCH WIDTH ACROSS FLAT #8 NOMINAL DIAMETER 32 TPI 0.34 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
Datasheet
Description
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.34 INCH OVERALL HEIGHT 0.307 INCH WIDTH ACROSS FLAT #8 NOMINAL DIAMETER 32 TPI 0.34 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap Nut - Non Metric - 41310 - Minerallac Company
Hampshire, IL, USA
Cap Nut - Non Metric
41310
Cap Nut - Non Metric 41310
CLOSED END WASHER BASE TYPE STEEL MATERIAL ZINC PLATED FINISH 0.34 INCH OVERALL HEIGHT 0.307 INCH WIDTH ACROSS FLAT #8 NOMINAL DIAMETER 32 TPI 0.34 INCH WASHER DIAMETER COLOR SILVER PACKAGING QUANTITY 100
  • CLOSED END WASHER BASE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.34 INCH OVERALL HEIGHT
  • 0.307 INCH WIDTH ACROSS FLAT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 0.34 INCH WASHER DIAMETER
  • COLOR SILVER
  • PACKAGING QUANTITY 100
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 41310
Product Name Cap Nut - Non Metric
Type Cap Nut
Unlock Full Specs
to access all available technical data

Similar Products

Check Nuts - 16905 - Jergens, Inc.
Jergens, Inc.
Specs
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Heavy Square Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Nylon Insert Nut (optional feature); Square Nut; Locknut (optional feature); Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details