41140 -- HEX NUT - NON METRIC
Minerallac Company
Hex Nut - Non Metric
41140
Description
JAM TYPE
SILICON BRONZE MATERIAL
1/2 INCH NOMINAL DIAMETER
13 TPI
THREAD TYPE COARSE
THREAD DIRECTION RIGHT HAND
PACKAGING QUANTITY 100 PER BOX
Description
JAM TYPE
SILICON BRONZE MATERIAL
1/2 INCH NOMINAL DIAMETER
13 TPI
THREAD TYPE COARSE
THREAD DIRECTION RIGHT HAND
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Hex Nut - Non Metric
41140
JAM TYPE
SILICON BRONZE MATERIAL
1/2 INCH NOMINAL DIAMETER
13 TPI
THREAD TYPE COARSE
THREAD DIRECTION RIGHT HAND
PACKAGING QUANTITY 100 PER BOX
- JAM TYPE
- SILICON BRONZE MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 13 TPI
- THREAD TYPE COARSE
- THREAD DIRECTION RIGHT HAND
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Nuts |
|
Product Number
|
41140 |
|
Product Name
|
Hex Nut - Non Metric |
|
Type
|
Hex Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Flange Nut
Size
3/4"; 3/4-10
Material
Steel; Low Carbon Steel
View Details
National Bolt & Nut Corporation
Type
Flange Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other; Serrated; Optional Nylon Inserts and Patches
Size
#6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
Material
Steel
View Details
ZAGO Manufacturing Company, Inc.
Type
Acorn Nut
Size
#0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material
Steel; Stainless Steel
View Details