40720 -- FENDER WASHER - NON METRIC
Minerallac Company
Fender Washer - Non Metric
40720
Description
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Description
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
Datasheet
Suppliers
Fender Washer - Non Metric
40720
STEEL MATERIAL
ZINC PLATED FINISH
1/4 INCH INNER DIAMETER
1 INCH OUTER DIAMETER
0.047 TO 0.08 INCH THICKNESS
PACKAGING QUANTITY 100 PER BOX
- STEEL MATERIAL
- ZINC PLATED FINISH
- 1/4 INCH INNER DIAMETER
- 1 INCH OUTER DIAMETER
- 0.047 TO 0.08 INCH THICKNESS
- PACKAGING QUANTITY 100 PER BOX
Datasheet
Technical Specifications
|
Product Category
|
Washers |
|
Product Number
|
40720 |
|
Product Name
|
Fender Washer - Non Metric |
|
Washer Type
|
Fender
|
|
Material
|
Steel
|
|
Finish
|
ZincPlated
|
Unlock Full Specs
to access all available technical data
Similar Products
Washer Type
Flat or USS
Material
Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish
BlackOxide
View Details
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.093 to 0.378 inch (2.362 to 9.601 mm)
View Details
Washer Type
Lock
Material
StainlessSteel; Stainless steel
Finish
Plain
View Details