Minerallac Company Spring Lock Washer - Non Metric 40540

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40540 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40540
Spring Lock Washer - Non Metric 40540
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.512 INCH INNER DIAMETER 0.869 INCH OUTER DIAMETER 0.125 INCH THICKNESS 1/2 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.512 INCH INNER DIAMETER
  • 0.869 INCH OUTER DIAMETER
  • 0.125 INCH THICKNESS
  • 1/2 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40540
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.512 inch (13.005 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L21088 - BUMAX®
Specs
Material StainlessSteel; Austenitic
Metric Size M20
View Details
Washers - 530135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Internal tooth
Material Steel; Steel
Finish ZincPlated
View Details
PTFE gasket washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
View Details
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details