Minerallac Company Spring Lock Washer - Non Metric 40530

Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.322 INCH INNER DIAMETER 0.583 INCH OUTER DIAMETER 0.078 INCH THICKNESS 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.322 INCH INNER DIAMETER 0.583 INCH OUTER DIAMETER 0.078 INCH THICKNESS 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Lock Washer - Non Metric - 40530 - Minerallac Company
Hampshire, IL, USA
Spring Lock Washer - Non Metric
40530
Spring Lock Washer - Non Metric 40530
SPLIT TYPE STEEL MATERIAL ZINC PLATED FINISH 0.322 INCH INNER DIAMETER 0.583 INCH OUTER DIAMETER 0.078 INCH THICKNESS 5/16 INCH FASTENER SIZE PACKAGING QUANTITY 100 PER BOX
  • SPLIT TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.322 INCH INNER DIAMETER
  • 0.583 INCH OUTER DIAMETER
  • 0.078 INCH THICKNESS
  • 5/16 INCH FASTENER SIZE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40530
Product Name Spring Lock Washer - Non Metric
Washer Type Spring Lock Washer - Non Metric
Material Steel
Finish ZincPlated
Inside Diameter 0.322 inch (8.179 mm)
Unlock Full Specs
to access all available technical data

Similar Products

38 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM386215 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 2.441 inch (62.000 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Steel Lock Washer - 1485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.321 inch (8.153 mm)
View Details
2 suppliers
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details