Minerallac Company Hex Nut - Non Metric 40420

Description
NYLON-FILLED COLLAR TYPE STEEL MATERIAL ZINC PLATED FINISH 0.376 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 24 TPI 0.249 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
NYLON-FILLED COLLAR TYPE STEEL MATERIAL ZINC PLATED FINISH 0.376 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 24 TPI 0.249 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40420 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40420
Hex Nut - Non Metric 40420
NYLON-FILLED COLLAR TYPE STEEL MATERIAL ZINC PLATED FINISH 0.376 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 24 TPI 0.249 INCH THICKNESS THREAD DIRECTION RIGHT HANDED PACKAGING QUANTITY 100 PER BOX
  • NYLON-FILLED COLLAR TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.376 INCH WIDTH ACROSS FLAT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • 0.249 INCH THICKNESS
  • THREAD DIRECTION RIGHT HANDED
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40420
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, #10-24 Thread Size, 0.375in. Across the Flats, 0.140625in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-1024 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size #10
Material Plastic; Nylon
View Details
Heavy Hex Slotted Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
Material Steel
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details