Minerallac Company Flat Washer - Non Metric 40315

Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.227 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER 0.065 INCH THICKNESS #10 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.227 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER 0.065 INCH THICKNESS #10 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer - Non Metric - 40315 - Minerallac Company
Hampshire, IL, USA
Flat Washer - Non Metric
40315
Flat Washer - Non Metric 40315
ROUND TYPE STEEL MATERIAL ZINC PLATED FINISH 0.227 INCH INNER DIAMETER 0.515 INCH OUTER DIAMETER 0.065 INCH THICKNESS #10 FASTENER SIZE COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • ROUND TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 0.227 INCH INNER DIAMETER
  • 0.515 INCH OUTER DIAMETER
  • 0.065 INCH THICKNESS
  • #10 FASTENER SIZE
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 40315
Product Name Flat Washer - Non Metric
Washer Type Flat or USS
Material Steel
Finish ZincPlated
Inside Diameter 0.227 inch (5.766 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details
Beveled Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Beveled; Square or Rectangle
Material HardenedSteel
Finish Plain
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Disc Springs - DIN EN 16983 (formerly DIN 2093) - SPIROL
Specs
Washer Type Conical
Material Steel; HardenedSteel; Spring Steel
Finish Phosphate
View Details