Minerallac Company Hex Nut - Non Metric 40150

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH NOMINAL DIAMETER 10 TPI THREAD TYPE COARSE GRADE A THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH NOMINAL DIAMETER 10 TPI THREAD TYPE COARSE GRADE A THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40150 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40150
Hex Nut - Non Metric 40150
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH NOMINAL DIAMETER 10 TPI THREAD TYPE COARSE GRADE A THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH NOMINAL DIAMETER
  • 10 TPI
  • THREAD TYPE COARSE
  • GRADE A
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40150
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

#6-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts - A 9X23-0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut; Locknut
Size #6
Material Stainless Steel
View Details
Nylon Insert Hex Jam Lock Nuts - NTE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
ptfe nut -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Hex Nut, Nylon - 410 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: .180", .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details