Minerallac Company Hex Nut - Non Metric 40126

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 28 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.186 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 28 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.186 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40126 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40126
Hex Nut - Non Metric 40126
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 28 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.186 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7/16 INCH WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 28 TPI
  • THREAD TYPE COARSE
  • GRADE A
  • HEIGHT 0.186 INCH
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40126
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 8-32, Qty 100 - W8S038 - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details
Hex Nut, Brass - 222 / 224 / 225 / 226 - BRIM Electronics, Inc.
Specs
Type Hex Nut
Size Nominal OD: 1/4", 11/32", 3/8", 7/16"
Material Bronze
View Details
Chain Nut - CNS1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Size M5; M6; M8; M10; M12; M16; M20
Material Steel
Finish Black Oxide
View Details
Steel 4-40 Nut - 7235-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Size #4
Material Steel
Finish Zinc Plated
View Details
2 suppliers