Minerallac Company Hex Nut - Non Metric 40122

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH WIDTH ACROSS FLAT #12 NOMINAL DIAMETER UNC-2A THREAD SERIES 24 TPI 0.155 INCH THICKNESS COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH WIDTH ACROSS FLAT #12 NOMINAL DIAMETER UNC-2A THREAD SERIES 24 TPI 0.155 INCH THICKNESS COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40122 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40122
Hex Nut - Non Metric 40122
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 7/16 INCH WIDTH ACROSS FLAT #12 NOMINAL DIAMETER UNC-2A THREAD SERIES 24 TPI 0.155 INCH THICKNESS COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7/16 INCH WIDTH ACROSS FLAT
  • #12 NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 24 TPI
  • 0.155 INCH THICKNESS
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40122
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Kwik-Turn T-Slot Nuts - 43345 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Nylon Insert Hex Jam Lock Nuts - NTE Series - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Hex Nut; Nylon Insert Nut; Locknut; Jam Nut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
Material Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Flange Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Hex Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details