Minerallac Company Hex Nut - Non Metric 40120

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40120 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40120
Hex Nut - Non Metric 40120
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH WIDTH ACROSS FLAT
  • #10 NOMINAL DIAMETER
  • 32 TPI
  • THREAD TYPE COARSE
  • GRADE A
  • HEIGHT 0.124 INCH
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40120
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Kwik-Turn T-Slot Nuts - 43335 - Jergens, Inc.
Specs
Size 1/2"; 1/2-13 (UNC)
Material Steel; Low Carbon Steel
Finish Black Oxide; Black Oxide
View Details
Hex Castle Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Acorn Sealing Nuts -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Type Acorn Nut
Size #0; #1; #2; #4; #6; #8; #10; #12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
Material Steel; Stainless Steel
View Details