Minerallac Company Hex Nut - Non Metric 40115

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 24 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 24 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40115 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40115
Hex Nut - Non Metric 40115
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH WIDTH ACROSS FLAT #10 NOMINAL DIAMETER 24 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/8 INCH WIDTH ACROSS FLAT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • THREAD TYPE COARSE
  • GRADE A
  • HEIGHT 0.124 INCH
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40115
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Quick-turn T-slot Nut - BJ756 - Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
T-Slot Nuts - 43310 - Jergens, Inc.
Specs
Size 3/4"; 3/4-10
Material Steel; Stainless Steel; Available in C-1018 Low Carbon Steel and 303 Stainless Steel
Finish Black Oxide; Black Oxide (for Low Carbon Steel T-Slot Nuts)
View Details
Glass-Filled PTFE Nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Hex Nut, 8-32, Qty 50 - N8S - Newport MKS
Specs
Type Hex Nut
Material Stainless Steel
View Details