Minerallac Company Hex Nut - Non Metric 40110

Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 11/32 INCH WIDTH ACROSS FLAT #8 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 11/32 INCH WIDTH ACROSS FLAT #8 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Nut - Non Metric - 40110 - Minerallac Company
Hampshire, IL, USA
Hex Nut - Non Metric
40110
Hex Nut - Non Metric 40110
JAM TYPE STEEL MATERIAL ZINC PLATED FINISH 11/32 INCH WIDTH ACROSS FLAT #8 NOMINAL DIAMETER 32 TPI THREAD TYPE COARSE GRADE A HEIGHT 0.124 INCH THREAD DIRECTION RIGHT HAND COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • JAM TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 11/32 INCH WIDTH ACROSS FLAT
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • THREAD TYPE COARSE
  • GRADE A
  • HEIGHT 0.124 INCH
  • THREAD DIRECTION RIGHT HAND
  • COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Nuts
Product Number 40110
Product Name Hex Nut - Non Metric
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Quick-turn T-slot Nut - BJ756 - Imao-Fixtureworks
Specs
Size M8; M10; M12; M16; M20; M24
Material Steel
Finish Black Oxide
View Details
Flange Nuts - 19911 - Jergens, Inc.
Specs
Type Flange Nut
Size 1 1/8"; 1 1/8-7
Material Steel; Low Carbon Steel
View Details
ptfe nut -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Flat Washer, M4, Qty 100 - W4SM - Newport MKS
Specs
Type Washer Nut
Material Stainless Steel
View Details