Minerallac Company Screwdriver Bit 40022NP

Description
STEEL MATERIAL T20, T25 SIZE NICKEL PLATED FINISH 2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER STAR, TORX SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND
Datasheet
Description
STEEL MATERIAL T20, T25 SIZE NICKEL PLATED FINISH 2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER STAR, TORX SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit - 40022NP - Minerallac Company
Hampshire, IL, USA
Screwdriver Bit
40022NP
Screwdriver Bit 40022NP
STEEL MATERIAL T20, T25 SIZE NICKEL PLATED FINISH 2 INCH OVERALL LENGTH HEX SHANK TYPE 1/4 INCH SHANK DIAMETER STAR, TORX SCREWDRIVER BIT TYPE MEGAPRO[R] BRAND
  • STEEL MATERIAL
  • T20, T25 SIZE
  • NICKEL PLATED FINISH
  • 2 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 1/4 INCH SHANK DIAMETER
  • STAR, TORX SCREWDRIVER BIT TYPE
  • MEGAPRO[R] BRAND
Datasheet

Technical Specifications

  Minerallac Company
Product Category Driver Bits
Product Number 40022NP
Product Name Screwdriver Bit
Unlock Full Specs
to access all available technical data

Similar Products