Milwaukee Electric Tool CorporationDrive Bit48-32-4722
Description
SQUARE RECESS TYPE
HEAT TREATED ALLOY STEEL MATERIAL
1 INCH OVERALL LENGTH
#2 BIT SIZE
SHOCKWAVE[TM] BRAND
PACKAGING TYPE BULK
PACKAGING QUANTITY 25 PER PACK
Milwaukee Electric Tool Corporation
Done
Description
SQUARE RECESS TYPE
HEAT TREATED ALLOY STEEL MATERIAL
1 INCH OVERALL LENGTH
#2 BIT SIZE
SHOCKWAVE[TM] BRAND
PACKAGING TYPE BULK
PACKAGING QUANTITY 25 PER PACK
SQUARE RECESS TYPE
HEAT TREATED ALLOY STEEL MATERIAL
1 INCH OVERALL LENGTH
#2 BIT SIZE
SHOCKWAVE[TM] BRAND
PACKAGING TYPE BULK
PACKAGING QUANTITY 25 PER PACK