Minerallac Company Conduit Reducing Washer 33450

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.435 INCH INNER DIAMETER 5.5 INCH OUTER DIAMETER 4 INCH X 2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.435 INCH INNER DIAMETER 5.5 INCH OUTER DIAMETER 4 INCH X 2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33450 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33450
Conduit Reducing Washer 33450
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 2.435 INCH INNER DIAMETER 5.5 INCH OUTER DIAMETER 4 INCH X 2 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2.435 INCH INNER DIAMETER
  • 5.5 INCH OUTER DIAMETER
  • 4 INCH X 2 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33450
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Washer - BJ742-SUS - Imao-Fixtureworks
Specs
Washer Type Spherical
Material StainlessSteel
Inside Diameter 0.252 to 0.669 inch (6.400 to 17.000 mm)
View Details
Wave Spring - C043-M5 - Smalley
Specs
Washer Type Wave
Material Copper Alloy (optional feature); Copper (optional feature); Nickel Alloy (optional feature); StainlessSteel; Titanium (optional feature); Spring Steel
Finish BlackOxide (optional feature); ZincPlated (optional feature)
View Details
Heavy Duty Flat USAE™ Washers - FW00007 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; Mild Steel
Finish BlackOxide
View Details
small PTFE washers -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material PTFE
View Details