Minerallac Company Conduit Reducing Washer 33448

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 3.56 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 3 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 3.56 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 3 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33448 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33448
Conduit Reducing Washer 33448
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 3.56 INCH INNER DIAMETER 5 INCH OUTER DIAMETER 3-1/2 INCH X 3 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 10 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3.56 INCH INNER DIAMETER
  • 5 INCH OUTER DIAMETER
  • 3-1/2 INCH X 3 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 10 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33448
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Custom Wave Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Wave
View Details
Wave Spring Washer, 0.134
Specs
Washer Type Wave
Material Copper; Beryllium Copper
Inside Diameter 0.134 inch (3.404 mm)
View Details
Washers - 2451364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Washer Type Lock
Material Steel; Steel
Finish ZincPlated
View Details