Minerallac Company Conduit Reducing Washer 33418

Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.635 INCH OUTER DIAMETER 1-1/2 INCH X 1-1/4 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.635 INCH OUTER DIAMETER 1-1/2 INCH X 1-1/4 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 33418 - Minerallac Company
Hampshire, IL, USA
Conduit Reducing Washer
33418
Conduit Reducing Washer 33418
GALVANIZED STEEL MATERIAL ZINC PLATED FINISH 1.62 INCH INNER DIAMETER 2.635 INCH OUTER DIAMETER 1-1/2 INCH X 1-1/4 INCH TRADE SIZE COLOR SILVER APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE PACKAGING QUANTITY 50 PER BOX
  • GALVANIZED STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1.62 INCH INNER DIAMETER
  • 2.635 INCH OUTER DIAMETER
  • 1-1/2 INCH X 1-1/4 INCH TRADE SIZE
  • COLOR SILVER
  • APPLICATION REDUCE THE SIZE OF THE KNOCKOUT IN A STEEL OUTLET BOX/OTHER METAL ENCLOSURE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Washers
Product Number 33418
Product Name Conduit Reducing Washer
Washer Type Conduit Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

MIL-DTL-5423 Panel Bushing Seals -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; Rubber
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Molded Sholuder Washer, 1/4 Screw Size, .260in. Inside Diameter, .562in. Outside Diameter, .120in. Overall Width. Material- Nylon (Zytel 101). - A 9M68-1806 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Shoulder
Inside Diameter 0.260 inch (6.604 mm)
Outside Diameter 0.562 inch (14.275 mm)
View Details
Washers - 2452881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Finish ZincPlated
Inside Diameter 0.307 inch (7.798 mm)
View Details