Minerallac Company Conduit/Cable Fastener 300SC

Description
COPPER PLATED STEEL MATERIAL 100 STANDARD PACKAGE 0.37 INCH MOUNTING HOLE SIZE 0.25 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE JIFFY CLIP[R] BRAND CONSTRUCTION STAMPED NUMBER OF MOUNTING HOLE 1 THICKNESS 0.035 INCH SIZE 1.375 INCH L X 0.5 INCH W X 0.25 INCH H COLOR SILVER APPLICATION TUBING
Datasheet
Description
COPPER PLATED STEEL MATERIAL 100 STANDARD PACKAGE 0.37 INCH MOUNTING HOLE SIZE 0.25 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE JIFFY CLIP[R] BRAND CONSTRUCTION STAMPED NUMBER OF MOUNTING HOLE 1 THICKNESS 0.035 INCH SIZE 1.375 INCH L X 0.5 INCH W X 0.25 INCH H COLOR SILVER APPLICATION TUBING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit/Cable Fastener - 300SC - Minerallac Company
Hampshire, IL, USA
Conduit/Cable Fastener
300SC
Conduit/Cable Fastener 300SC
COPPER PLATED STEEL MATERIAL 100 STANDARD PACKAGE 0.37 INCH MOUNTING HOLE SIZE 0.25 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE JIFFY CLIP[R] BRAND CONSTRUCTION STAMPED NUMBER OF MOUNTING HOLE 1 THICKNESS 0.035 INCH SIZE 1.375 INCH L X 0.5 INCH W X 0.25 INCH H COLOR SILVER APPLICATION TUBING
  • COPPER PLATED STEEL MATERIAL
  • 100 STANDARD PACKAGE
  • 0.37 INCH MOUNTING HOLE SIZE
  • 0.25 INCH DIA (CABLE/TUBE) CONDUIT/CABLE SIZE
  • JIFFY CLIP[R] BRAND
  • CONSTRUCTION STAMPED
  • NUMBER OF MOUNTING HOLE 1
  • THICKNESS 0.035 INCH
  • SIZE 1.375 INCH L X 0.5 INCH W X 0.25 INCH H
  • COLOR SILVER
  • APPLICATION TUBING
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 300SC
Product Name Conduit/Cable Fastener
Fitting Type Conduit Fastener
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details