Minerallac Company Rigid/EMT Conduit Strap 294

Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 7.438 INCH 1.25 INCH 3.55 INCH EMT AND RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet
Description
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 7.438 INCH 1.25 INCH 3.55 INCH EMT AND RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 294 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
294
Rigid/EMT Conduit Strap 294
2-HOLE TYPE ZINC PLATED STEEL MATERIAL 7.438 INCH 1.25 INCH 3.55 INCH EMT AND RIGID/IMC CONDUIT USED ON 25 STANDARD PACKAGE 3 INCH TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.09 INCH COLOR SILVER
  • 2-HOLE TYPE
  • ZINC PLATED STEEL MATERIAL
  • 7.438 INCH
  • 1.25 INCH
  • 3.55 INCH
  • EMT AND RIGID/IMC CONDUIT USED ON
  • 25 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.09 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 294
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8725980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details