Minerallac Company Rigid/EMT Conduit Strap 292

Description
2-HOLE TYPE ZINC PLATED STEEL, METAL MATERIAL 6.125 INCH 1.25 INCH 2.95 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE ZINC PLATED STEEL, METAL MATERIAL 6.125 INCH 1.25 INCH 2.95 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 292 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
292
Rigid/EMT Conduit Strap 292
2-HOLE TYPE ZINC PLATED STEEL, METAL MATERIAL 6.125 INCH 1.25 INCH 2.95 INCH IMC/RIGID/EMT CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE 3/8 INCH HOLE/BOLT SIZE THICKNESS 0.06 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • ZINC PLATED STEEL, METAL MATERIAL
  • 6.125 INCH
  • 1.25 INCH
  • 2.95 INCH
  • IMC/RIGID/EMT CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 2-1/2 INCH (RIGID/EMT/IMC) TRADE SIZE
  • 3/8 INCH HOLE/BOLT SIZE
  • THICKNESS 0.06 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 292
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details