Minerallac Company Rigid/EMT Conduit Strap 285

Description
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 5 INCH 1 INCH 2.2 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 5 INCH 1 INCH 2.2 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 285 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
285
Rigid/EMT Conduit Strap 285
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 5 INCH 1 INCH 2.2 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • PRE-GALVANIZED STEEL, METAL MATERIAL
  • 5 INCH
  • 1 INCH
  • 2.2 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 2 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • THICKNESS 0.05 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 285
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8722363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.57 inch (40 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details