Minerallac Company Rigid/EMT Conduit Strap 275

Description
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 4.3 INCH 1 INCH 1.75 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet
Description
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 4.3 INCH 1 INCH 1.75 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 275 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
275
Rigid/EMT Conduit Strap 275
2-HOLE TYPE PRE-GALVANIZED STEEL, METAL MATERIAL 4.3 INCH 1 INCH 1.75 INCH EMT CONDUIT USED ON UL APPROVAL 100 STANDARD PACKAGE 1-1/2 INCH (EMT) TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE COLOR SILVER
  • 2-HOLE TYPE
  • PRE-GALVANIZED STEEL, METAL MATERIAL
  • 4.3 INCH
  • 1 INCH
  • 1.75 INCH
  • EMT CONDUIT USED ON
  • UL APPROVAL
  • 100 STANDARD PACKAGE
  • 1-1/2 INCH (EMT) TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • THICKNESS 0.05 INCH
  • MOUNTING TYPE COMPONENT, WOOD, STEEL, CONCRETE
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 275
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details