Minerallac Company Self Drilling Screw - Non Metric 27220

Description
#12-14 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.416 INCH W X 0.145 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet
Description
#12-14 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.416 INCH W X 0.145 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self Drilling Screw - Non Metric - 27220 - Minerallac Company
Hampshire, IL, USA
Self Drilling Screw - Non Metric
27220
Self Drilling Screw - Non Metric 27220
#12-14 1-1/4 INCH LENGTH STEEL MATERIAL PAN HEAD SQUARE DRIVE #3 DRILL POINT SIZE FINISH ZINC PLATED THREAD TYPE BSD HEAD SIZE 0.416 INCH W X 0.145 INCH H HEAD COLOR SILVER PACKAGING QUANTITY 50 PER BOX
  • #12-14
  • 1-1/4 INCH LENGTH
  • STEEL MATERIAL
  • PAN HEAD
  • SQUARE DRIVE
  • #3 DRILL POINT SIZE
  • FINISH ZINC PLATED
  • THREAD TYPE BSD
  • HEAD SIZE 0.416 INCH W X 0.145 INCH H
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 27220
Product Name Self Drilling Screw - Non Metric
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Square / Robertson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Thumb Screws - 44009 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Stainless Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
Socket Head Shoulder Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Shoulder Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - 164-SCREW1224-100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details