27216 -- SELF-DRILLING SCREW - NON METRIC
Minerallac Company
Self-Drilling Screw - Non Metric
27216
Description
1 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #3
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Description
1 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #3
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Suppliers
Self-Drilling Screw - Non Metric
27216
1 INCH LENGTH
ZINC PLATED
PAN HEAD
SQUARE DRIVE
#3 DRILL POINT SIZE
LENGTH - DECIMAL 1
LENGTH - DECIMAL - UOM IN
LENGTH - FRACTIONAL 1
NOMINAL DIAMETER - DECIMAL .216
NOMINAL DIAMETER - DECIMAL - UOM IN
DRIVE SIZE #3
PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
- 1 INCH LENGTH
- ZINC PLATED
- PAN HEAD
- SQUARE DRIVE
- #3 DRILL POINT SIZE
- LENGTH - DECIMAL 1
- LENGTH - DECIMAL - UOM IN
- LENGTH - FRACTIONAL 1
- NOMINAL DIAMETER - DECIMAL .216
- NOMINAL DIAMETER - DECIMAL - UOM IN
- DRIVE SIZE #3
- PACKAGING QUANTITY 100 PIECES PER BOX/500 PIECES PER STANDARD PACK
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
27216 |
|
Product Name
|
Self-Drilling Screw - Non Metric |
|
Screw Type
|
Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Pan Head
|
|
Standard Drives
|
Square / Robertson
|
Unlock Full Specs
to access all available technical data
Similar Products
Screw Type
Thumb Screw
Material
Steel; Stainless Steel; Stainless Steel
Finish
Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
National Bolt & Nut Corporation
Screw Type
Cap Screw
Head Type
Hexagon Head
Material
Steel
View Details
Hammond Manufacturing Company Inc.
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details