Minerallac Company Rigid/EMT Conduit Strap 265

Description
2-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 3.875 INCH 0.875 INCH 1.57 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH COLOR SILVER
Datasheet
Description
2-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 3.875 INCH 0.875 INCH 1.57 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 265 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
265
Rigid/EMT Conduit Strap 265
2-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 3.875 INCH 0.875 INCH 1.57 INCH EMT CONDUIT USED ON 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1/4 INCH HOLE/BOLT SIZE THICKNESS 0.05 INCH COLOR SILVER
  • 2-HOLE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 3.875 INCH
  • 0.875 INCH
  • 1.57 INCH
  • EMT CONDUIT USED ON
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1/4 INCH HOLE/BOLT SIZE
  • THICKNESS 0.05 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 265
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details