Minerallac Company Rigid/EMT Conduit Strap 245

Description
2-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 2.765 INCH 0.75 INCH 0.9 INCH EMT CONDUIT AND SER CABLE USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE THICKNESS 0.035 INCH COLOR SILVER
Datasheet
Description
2-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 2.765 INCH 0.75 INCH 0.9 INCH EMT CONDUIT AND SER CABLE USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE THICKNESS 0.035 INCH COLOR SILVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Strap - 245 - Minerallac Company
Hampshire, IL, USA
Rigid/EMT Conduit Strap
245
Rigid/EMT Conduit Strap 245
2-HOLE TYPE PRE-GALVANIZED STEEL MATERIAL 2.765 INCH 0.75 INCH 0.9 INCH EMT CONDUIT AND SER CABLE USED ON 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/16 INCH HOLE/BOLT SIZE THICKNESS 0.035 INCH COLOR SILVER
  • 2-HOLE TYPE
  • PRE-GALVANIZED STEEL MATERIAL
  • 2.765 INCH
  • 0.75 INCH
  • 0.9 INCH
  • EMT CONDUIT AND SER CABLE USED ON
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/16 INCH HOLE/BOLT SIZE
  • THICKNESS 0.035 INCH
  • COLOR SILVER
Datasheet

Technical Specifications

  Minerallac Company
Product Category Conduit Fittings
Product Number 245
Product Name Rigid/EMT Conduit Strap
Fitting Type Conduit Strap
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details