Minerallac Company Machine Screw - Non Metric 22808TP

Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.128 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.365 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.128 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.365 INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22808TP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22808TP
Machine Screw - Non Metric 22808TP
SNAKE EYE, SPANNER TYPE 18-8 STAINLESS STEEL MATERIAL 1/2 INCH 0.128 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 32 TPI PAN HEAD STYLE THREAD TYPE A HEAD WIDTH 0.365 INCH PACKAGING QUANTITY 100 PER BOX
  • SNAKE EYE, SPANNER TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 1/2 INCH
  • 0.128 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 32 TPI
  • PAN HEAD STYLE
  • THREAD TYPE A
  • HEAD WIDTH 0.365 INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22808TP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Unlock Full Specs
to access all available technical data

Similar Products

M4 Binding Head Screw, -7 Yellow - 9192-7 - Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Brass
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
#6-32 Fillister Head Machine Screw, 0.3125
Specs
Screw Type Machine Screw
Head Type Fillister Head; Other; Fillister
Standard Drives Slotted
View Details
Metric Hexagon Head Bolt - Type STM SEELBOLT® - M8 X 1.25 6g - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Metric M8
View Details