Minerallac Company Machine Screw - Non Metric 22708

Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.137 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.359 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.137 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.359 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 22708 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
22708
Machine Screw - Non Metric 22708
SLOTTED/SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 1/2 INCH 0.137 INCH HEAD HEIGHT #10 NOMINAL DIAMETER CLASS 2A THREAD SERIES 24 TPI 0.359 INCH HEAD DIAMETER ROUND HEAD STYLE BIT SIZE #2 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SLOTTED/SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1/2 INCH
  • 0.137 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 24 TPI
  • 0.359 INCH HEAD DIAMETER
  • ROUND HEAD STYLE
  • BIT SIZE #2
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 22708
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Round Head
Standard Drives Slotted
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41857 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Sheet Metal Screw - HM1363-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Sheet Metal Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
2 suppliers
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details