Minerallac Company Mounting Hole Tie 22264

Description
BLACK COLOR 14 INCH 14 LENGTH IN INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER SCREWS INTO WOOD OR METAL UV RATED LENGTH IN INCH - UOM IN
Datasheet
Description
BLACK COLOR 14 INCH 14 LENGTH IN INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER SCREWS INTO WOOD OR METAL UV RATED LENGTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 22264 - Minerallac Company
Hampshire, IL, USA
Mounting Hole Tie
22264
Mounting Hole Tie 22264
BLACK COLOR 14 INCH 14 LENGTH IN INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4 INCH BUNDLE DIAMETER SCREWS INTO WOOD OR METAL UV RATED LENGTH IN INCH - UOM IN
  • BLACK COLOR
  • 14 INCH
  • 14 LENGTH IN INCH
  • 100 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4 INCH BUNDLE DIAMETER
  • SCREWS INTO WOOD OR METAL
  • UV RATED
  • LENGTH IN INCH - UOM IN
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22264
Product Name Mounting Hole Tie
Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Cable Ties - EN3742-020 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details