Minerallac Company Mounting Hole Tie 22258

Description
MOUNT TIE TYPE NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet
Description
MOUNT TIE TYPE NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 22258 - Minerallac Company
Hampshire, IL, USA
Mounting Hole Tie
22258
Mounting Hole Tie 22258
MOUNT TIE TYPE NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
  • MOUNT TIE TYPE
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22258
Product Name Mounting Hole Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details