Minerallac Company Mounting Hole Tie 22256

Description
MOUNT TIE TYPE NYLON MATERIAL BLACK COLOR 11 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet
Description
MOUNT TIE TYPE NYLON MATERIAL BLACK COLOR 11 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 22256 - Minerallac Company
Hampshire, IL, USA
Mounting Hole Tie
22256
Mounting Hole Tie 22256
MOUNT TIE TYPE NYLON MATERIAL BLACK COLOR 11 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/6 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
  • MOUNT TIE TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 11 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 1-3/6 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22256
Product Name Mounting Hole Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details