Minerallac Company Mounting Hole Tie 22244

Description
MOUNT TIE TYPE NYLON MATERIAL BLACK COLOR 7 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet
Description
MOUNT TIE TYPE NYLON MATERIAL BLACK COLOR 7 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounting Hole Tie - 22244 - Minerallac Company
Hampshire, IL, USA
Mounting Hole Tie
22244
Mounting Hole Tie 22244
MOUNT TIE TYPE NYLON MATERIAL BLACK COLOR 7 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1/16 TO 1-3/4 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT
  • MOUNT TIE TYPE
  • NYLON MATERIAL
  • BLACK COLOR
  • 7 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1/16 TO 1-3/4 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22244
Product Name Mounting Hole Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details