Minerallac Company Standard Tie 22230

Description
NYLON MATERIAL BLACK COLOR 36 INCH 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 50 PER BAG
Datasheet
Description
NYLON MATERIAL BLACK COLOR 36 INCH 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 50 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22230 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22230
Standard Tie 22230
NYLON MATERIAL BLACK COLOR 36 INCH 50 PER BAG STANDARD PACKAGE 175 LB TENSILE STRENGTH 11 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 50 PER BAG
  • NYLON MATERIAL
  • BLACK COLOR
  • 36 INCH
  • 50 PER BAG STANDARD PACKAGE
  • 175 LB TENSILE STRENGTH
  • 11 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 50 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22230
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details