Minerallac Company Standard Tie 22226

Description
NYLON MATERIAL BLACK COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet
Description
NYLON MATERIAL BLACK COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22226 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22226
Standard Tie 22226
NYLON MATERIAL BLACK COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
  • NYLON MATERIAL
  • BLACK COLOR
  • 14 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4-1/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 100 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22226
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160970-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details