Minerallac Company Standard Tie 22224

Description
NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22224 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22224
Standard Tie 22224
NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 120 LB TENSILE STRENGTH 4-1/16 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 120 LB TENSILE STRENGTH
  • 4-1/16 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 100 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22224
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details