Minerallac Company Standard Tie 22222

Description
NYLON MATERIAL BLACK COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4-1/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet
Description
NYLON MATERIAL BLACK COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4-1/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22222 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22222
Standard Tie 22222
NYLON MATERIAL BLACK COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4-1/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
  • NYLON MATERIAL
  • BLACK COLOR
  • 14 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4-1/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 100 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22222
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - EN3742-191 - TE Connectivity
Specs
Material Stainless Steel
Length 11.81 inch (300 mm)
View Details