Minerallac Company Standard Tie 22220

Description
NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4-1/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4-1/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22220 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22220
Standard Tie 22220
NYLON MATERIAL NATURAL COLOR 14 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 4-1/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
  • NYLON MATERIAL
  • NATURAL COLOR
  • 14 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 4-1/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 100 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22220
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details