Minerallac Company Standard Tie 22212

Description
NYLON MATERIAL NATURAL COLOR 8 INCH 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 2-3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 8 INCH 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 2-3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22212 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22212
Standard Tie 22212
NYLON MATERIAL NATURAL COLOR 8 INCH 100 PER BAG STANDARD PACKAGE 40 LB TENSILE STRENGTH 2-3/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
  • NYLON MATERIAL
  • NATURAL COLOR
  • 8 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 40 LB TENSILE STRENGTH
  • 2-3/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 100 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22212
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Cable Ties - 1-604771-9 - TE Connectivity
Specs
Material Nylon
Length 4.06 inch (103 mm)
View Details
3 suppliers