Minerallac Company Standard Tie 22210

Description
NYLON MATERIAL BLACK COLOR 7 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet
Description
NYLON MATERIAL BLACK COLOR 7 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22210 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22210
Standard Tie 22210
NYLON MATERIAL BLACK COLOR 7 INCH 100 PER BAG STANDARD PACKAGE 50 LB TENSILE STRENGTH 1-7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
  • NYLON MATERIAL
  • BLACK COLOR
  • 7 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 50 LB TENSILE STRENGTH
  • 1-7/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 100 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22210
Product Name Standard Tie
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details