Minerallac Company Standard Tie 22200

Description
NYLON MATERIAL NATURAL COLOR 4 INCH 100 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1-7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet
Description
NYLON MATERIAL NATURAL COLOR 4 INCH 100 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1-7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Tie - 22200 - Minerallac Company
Hampshire, IL, USA
Standard Tie
22200
Standard Tie 22200
NYLON MATERIAL NATURAL COLOR 4 INCH 100 PER BAG STANDARD PACKAGE 18 LB TENSILE STRENGTH 1-7/8 INCH BUNDLE DIAMETER NYLON CLIP MATERIAL APPLICATION CABLE MANAGEMENT PACKAGING QUANTITY 100 PER BAG
  • NYLON MATERIAL
  • NATURAL COLOR
  • 4 INCH
  • 100 PER BAG STANDARD PACKAGE
  • 18 LB TENSILE STRENGTH
  • 1-7/8 INCH BUNDLE DIAMETER
  • NYLON CLIP MATERIAL
  • APPLICATION CABLE MANAGEMENT
  • PACKAGING QUANTITY 100 PER BAG
Datasheet

Technical Specifications

  Minerallac Company
Product Category Cable Ties
Product Number 22200
Product Name Standard Tie
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details