Minerallac Company Machine Screw - Non Metric 20712XP

Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.348 INCH DRIVER SIZE T-20H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.348 INCH DRIVER SIZE T-20H INCH PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20712XP - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20712XP
Machine Screw - Non Metric 20712XP
STAR TYPE 18-8 STAINLESS STEEL MATERIAL 3/4 INCH 0.107 INCH HEAD HEIGHT #10 NOMINAL DIAMETER 24 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.348 INCH DRIVER SIZE T-20H INCH PACKAGING QUANTITY 100 PER BOX
  • STAR TYPE
  • 18-8 STAINLESS STEEL MATERIAL
  • 3/4 INCH
  • 0.107 INCH HEAD HEIGHT
  • #10 NOMINAL DIAMETER
  • 24 TPI
  • FLAT HEAD STYLE
  • THREAD TYPE 2A EXTERNAL
  • HEAD WIDTH 0.348 INCH
  • DRIVER SIZE T-20H INCH
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20712XP
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Torx
Unlock Full Specs
to access all available technical data

Similar Products

Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screw - HM1435-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Flat Head
Standard Drives Philips / Frearson
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details