Minerallac Company Machine Screw - Non Metric 20512

Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet
Description
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Screw - Non Metric - 20512 - Minerallac Company
Hampshire, IL, USA
Machine Screw - Non Metric
20512
Machine Screw - Non Metric 20512
SQUARE TYPE STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 0.083 INCH HEAD HEIGHT #6 NOMINAL DIAMETER CLASS 2A THREAD SERIES 32 TPI 0.262 INCH HEAD DIAMETER FLAT HEAD STYLE BIT SIZE #1 HEAD COLOR SILVER PACKAGING QUANTITY 100 PER BOX
  • SQUARE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH
  • 0.083 INCH HEAD HEIGHT
  • #6 NOMINAL DIAMETER
  • CLASS 2A THREAD SERIES
  • 32 TPI
  • 0.262 INCH HEAD DIAMETER
  • FLAT HEAD STYLE
  • BIT SIZE #1
  • HEAD COLOR SILVER
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Screws
Product Number 20512
Product Name Machine Screw - Non Metric
Screw Type Machine Screw
Head Type Flat Head
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self Tapping Screws - 2552122 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Stainless Steel
Fastener Standards RoHS Compliant
View Details
M4 X 0.7 Thread, 8mm Shoulder Dia, 25mm Shoulder Length, 303 Stainless Steel - A 9X15M0425 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Shoulder Screw
Head Type Other; Standard
Metric M4
View Details
#4Self Tapping Screw-.#4 .500 [12.7] L - 689 - Keystone Electronics Corp.
Specs
Screw Type Self Drilling / Thread Cutting Screw
Material Steel
Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details